The SN74ACT3622 is a clocked bidirectional FIFO memory with a capacity of 256 x 36 bits, designed for high-speed and low-power applications. It operates at clock frequencies up to 67 MHz and features fast access times of 11 ns. This device includes two independent FIFOs that buffer data in opposite directions, each equipped with programmable almost-full and almost-empty flags, as well as mailbox-bypass registers for direct communication. The FIFO's input and output flags are synchronized to their respective port clocks, allowing for efficient data transfer. The SN74ACT3622 is characterized for operation within a temperature range of 0°C to 70°C and is available in a 132-pin plastic quad flat package. It is pin-to-pin compatible with similar devices in the series, making it suitable for applications requiring flexible data path configurations.
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 33.4MHz 15ns 132-BQFP (24.54x24.54)
Win Source Part Number: 1258884-SN74ACT3622-
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 18K (256 x 36 x 2)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT3622-30
Base Product Number: 74ACT3622
Product Status: Obsolete
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)
IC FIFO SYNC 256X36X2 132BQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-4395-ND | 1258884-SN74ACT3622-30PQ | SN74ACT3622-30PQ | SN74ACT3622-30PQ |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 18 kbits | 18 kbits | 18 kbits |