Win Source Part Number: 1258854-SN74ACT7882-
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 18
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 36K (2K x 18)
Access Time: 18ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ACT7882-30F
Base Product Number: 74ACT7882
Product Status: Obsolete
Synchronous FIFO 36K (2K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)
IC FIFO SYNC 2KX18 18NS 68PLCC
Synchronous FIFO 36K (2K x 18) Uni-Directional 33.4MHz 18ns 68-PLCC (24.23x24.23)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1258854-SN74ACT7882-30FN | 296-4500-5-ND | SN74ACT7882-30FN | SN74ACT7882-30FN |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | |||
| Data Rate | 33 MHz | 33 MHz | 33 MHz | |
| Access Time | 18 ns | 18 ns | 18 ns | 18 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |