Texas Instruments High-Performance Analog FIFOs Memory SN74ABT3612-20PQ

Description
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet
Description
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-3987-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-3987-ND
FIFOs Memory 296-3987-ND
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.54x24.54)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.54x24.54)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258907-SN74ABT3612-20PQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258907-SN74ABT3612-20PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258907-SN74ABT3612-20PQ
Win Source Part Number: 1258907-SN74ABT3612- 20PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74ABT3612-20PQR,2 96-3987,-296-3987,29 6-3987R,2156-SN74ABT 3612-20PQ-TI,-296-39 87,TEXTISSN74ABT3612 -20PQ Base Product Number: 74ABT3612 Product Status: Obsolete

Win Source Part Number: 1258907-SN74ABT3612-20PQ
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 12ns
Current - Supply (Max): 130mA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74ABT3612-20PQR,296-3987,-296-3987,296-3987R,2156-SN74ABT3612-20PQ-TI,-296-3987,TEXTISSN74ABT3612-20PQ
Base Product Number: 74ABT3612
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ABT3612-20PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT3612-20PQ
FIFOs Memory SN74ABT3612-20PQ
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.13x24.13)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT3612-20PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT3612-20PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3612-20PQ
IC FIFO SYNC 64X36X2 132BQFP

IC FIFO SYNC 64X36X2 132BQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-3987-ND 1258907-SN74ABT3612-20PQ SN74ABT3612-20PQ SN74ABT3612-20PQ
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-25DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - 16-4072-01A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details