Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP
FIFO, 16X5, 30ns, Synchronous, TTL, PDIP20
IC FIFO ASYNC 16X5 30NS 20DIP
Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ALS229BN-ND | SN74ALS229BN | SN74ALS229BN | SN74ALS229BN |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | |
| Data Rate | 40 MHz | 40 MHz | ||
| Access Time | 30 ns | 30 ns | 30 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 80 kbits | 80 kbits | 0 kbits | |
| Package Type | DIP; "20-DIP (0.300"", 7.62mm)" | DIP; DIP20 | DIP; 20-DIP (0.300\", 7.62mm) |