Synchronous FIFO 36K (2K x 18) Uni-Directional 67MHz 12ns 80-LQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1253382-SN74ACT7882-
Packaging: Tray
Mounting Style: SMD
Data Rate: 67MHz
Function: Synchronous
Memory Size: 36K (2K x 18)
Access Time: 12ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7882
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Synchronous FIFO 36K (2K x 18) Uni-Directional 67MHz 12ns 80-LQFP (12x12)
IC FIFO SYNC 2KX18 12NS 80LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-4497-ND | 1253382-SN74ACT7882-15PN | SN74ACT7882-15PN | SN74ACT7882-15PN |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - SN74ACT7882-15PN | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 36 kbits | 36 kbits | 36 kbits |