Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALS232BFN

Description
Win Source Part Number: 1258848-SN74ALS232BF N Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALS Package: Tube Standard Package: 138 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 64 (16 x 4) Access Time: 30ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS232BFN, 2156-SN74ALS232BFN-T I Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258848-SN74ALS232BF N Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALS Package: Tube Standard Package: 138 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 64 (16 x 4) Access Time: 30ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS232BFN, 2156-SN74ALS232BFN-T I Base Product Number: SN74ALS2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258848-SN74ALS232BFN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258848-SN74ALS232BFN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258848-SN74ALS232BFN
Win Source Part Number: 1258848-SN74ALS232BF N Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALS Package: Tube Standard Package: 138 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 64 (16 x 4) Access Time: 30ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ALS232BFN, 2156-SN74ALS232BFN-T I Base Product Number: SN74ALS2 Product Status: Obsolete

Win Source Part Number: 1258848-SN74ALS232BFN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALS
Package: Tube
Standard Package: 138
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 64 (16 x 4)
Access Time: 30ns
Current - Supply (Max): 125mA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ALS232BFN,2156-SN74ALS232BFN-TI
Base Product Number: SN74ALS2
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ALS232BFN-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
SN74ALS232BFN-ND
FIFOs Memory SN74ALS232BFN-ND
Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 20-PLCC (9x9)

Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 20-PLCC (9x9)

Buy Now Datasheet
 - SN74ALS232BFN - Rochester Electronics
Newburyport, MA, United States
FIFO, 16X4, 30ns, Asynchronous, TTL, PQCC20

FIFO, 16X4, 30ns, Asynchronous, TTL, PQCC20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALS232BFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALS232BFN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALS232BFN
IC FIFO ASYNC 16X4 30NS 20PLCC

IC FIFO ASYNC 16X4 30NS 20PLCC

Supplier's Site
FIFOs Memory - SN74ALS232BFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALS232BFN
FIFOs Memory SN74ALS232BFN
Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 20-PLCC (9x9)

Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 20-PLCC (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258848-SN74ALS232BFN SN74ALS232BFN-ND SN74ALS232BFN SN74ALS232BFN SN74ALS232BFN
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 30 ns 30 ns 30 ns 30 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 524313-026-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details
Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details