Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3612-15PCB

Description
Win Source Part Number: 1258904-SN74ABT3612- 15PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3984,-SN74ABT36 12-15PCBR,2156-SN74A BT3612-15PCB-TI,-296 -3984,296-3984,296-3 984R,TEXTISSN74ABT36 12-15PCB Base Product Number: 74ABT3612 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258904-SN74ABT3612- 15PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3984,-SN74ABT36 12-15PCBR,2156-SN74A BT3612-15PCB-TI,-296 -3984,296-3984,296-3 984R,TEXTISSN74ABT36 12-15PCB Base Product Number: 74ABT3612 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258904-SN74ABT3612-15PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258904-SN74ABT3612-15PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258904-SN74ABT3612-15PCB
Win Source Part Number: 1258904-SN74ABT3612- 15PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 10ns Current - Supply (Max): 130mA Bus Directional: Bi-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-3984,-SN74ABT36 12-15PCBR,2156-SN74A BT3612-15PCB-TI,-296 -3984,296-3984,296-3 984R,TEXTISSN74ABT36 12-15PCB Base Product Number: 74ABT3612 Product Status: Obsolete

Win Source Part Number: 1258904-SN74ABT3612-15PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 10ns
Current - Supply (Max): 130mA
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-3984,-SN74ABT3612-15PCBR,2156-SN74ABT3612-15PCB-TI,-296-3984,296-3984,296-3984R,TEXTISSN74ABT3612-15PCB
Base Product Number: 74ABT3612
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT3612-15PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT3612-15PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3612-15PCB
IC FIFO SYNC 64X36X2 120HLQFP

IC FIFO SYNC 64X36X2 120HLQFP

Supplier's Site
FIFOs Memory - SN74ABT3612-15PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT3612-15PCB
FIFOs Memory SN74ABT3612-15PCB
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 66.7MHz 10ns 120-HLQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1258904-SN74ABT3612-15PCB SN74ABT3612-15PCB SN74ABT3612-15PCB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
4 suppliers
Memory - 71016S20PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details