Texas Instruments High-Performance Analog Memory BQ4010MA-200

Description
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 200ns 28-DIP Module (18.42x37.72)
Request a Quote Datasheet
Description
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 200ns 28-DIP Module (18.42x37.72)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BQ4010MA-200-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 200ns 28-DIP Module (18.42x37.72)

NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 200ns 28-DIP Module (18.42x37.72)

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-BQ4010MA-200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-BQ4010MA-200
DIP Memory IC and Storage Component 774-BQ4010MA-200
8KX8 NON-VOLATILE SRAM MODULE, 200ns, DMA28, DIP-28 Product overview: BQ4010MA-200 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4010MA-200 can be used for catalog matching and distributor lookup.

8KX8 NON-VOLATILE SRAM MODULE, 200ns, DMA28, DIP-28 Product overview: BQ4010MA-200 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4010MA-200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BQ4010MA-200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BQ4010MA-200
Integrated Circuits (ICs) - Memory - Memory BQ4010MA-200
IC NVSRAM 64KBIT PARALLEL 28DIP

IC NVSRAM 64KBIT PARALLEL 28DIP

Supplier's Site
Memory - BQ4010MA-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 200 ns 28-DIP Module (18.42x37.72)

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 200 ns 28-DIP Module (18.42x37.72)

Buy Now Datasheet
Memory - BQ4010MA-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 200 ns 28-DIP Module (18.42x37.72)

NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 200 ns 28-DIP Module (18.42x37.72)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BQ4010MA-200-ND 774-BQ4010MA-200 BQ4010MA-200 BQ4010MA-200
Product Name Memory DIP Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category NVRAM; NVSRAM NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP Module (0.61"", 15.49mm)" DIP; 28-DIP Module (0.61\", 15.49mm)
Supply Voltage 4.75V ~ 5.5V 4.75V Through Hole 4.75V ~ 5.5V
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 051FL164K0XMFI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details