Texas Instruments High-Performance Analog Logic - Logic - FIFOs Memory - SN74ABT7819A-20PN SN74ABT7819A-20PN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1253181-SN74ABT7819A -20PN Packaging: Tray Mounting Style: SMD Data Rate: 50MHz Function: Synchronous Memory Size: 18K (512 x 18 x 2) Access Time: 12ns Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP Maximum Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74ABT7819 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1253181-SN74ABT7819A -20PN Packaging: Tray Mounting Style: SMD Data Rate: 50MHz Function: Synchronous Memory Size: 18K (512 x 18 x 2) Access Time: 12ns Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP Maximum Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74ABT7819 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ABT7819A-20PN - 1253181-SN74ABT7819A-20PN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ABT7819A-20PN
1253181-SN74ABT7819A-20PN
Logic - Logic - FIFOs Memory - SN74ABT7819A-20PN 1253181-SN74ABT7819A-20PN
Manufacturer: Texas Instruments Win Source Part Number: 1253181-SN74ABT7819A -20PN Packaging: Tray Mounting Style: SMD Data Rate: 50MHz Function: Synchronous Memory Size: 18K (512 x 18 x 2) Access Time: 12ns Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 80-LQFP (12x12) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 80-LQFP Maximum Supply Current: 95mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74ABT7819 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253181-SN74ABT7819A-20PN
Packaging: Tray
Mounting Style: SMD
Data Rate: 50MHz
Function: Synchronous
Memory Size: 18K (512 x 18 x 2)
Access Time: 12ns
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP (12x12)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 80-LQFP
Maximum Supply Current: 95mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74ABT7819
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT7819A-20PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT7819A-20PN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT7819A-20PN
IC FIFO SYNC 512X18X2 80LQFP

IC FIFO SYNC 512X18X2 80LQFP

Supplier's Site
FIFOs Memory - SN74ABT7819A-20PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT7819A-20PN
FIFOs Memory SN74ABT7819A-20PN
Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-LQFP (12x12)

Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1253181-SN74ABT7819A-20PN SN74ABT7819A-20PN SN74ABT7819A-20PN
Product Name Logic - Logic - FIFOs Memory - SN74ABT7819A-20PN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C01-I/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 1 kbits
View Details
Memory - A2C00045443 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers