Texas Instruments Memory - TMS27PC020-15FME TMS27PC020-15FME

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100444-TMS27PC020-1 5FME Number of Pins: 32 Categories: Memory Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100444-TMS27PC020-1 5FME Number of Pins: 32 Categories: Memory Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - TMS27PC020-15FME - 1100444-TMS27PC020-15FME - Win Source Electronics
Laguna Hills, CA, United States
Memory - TMS27PC020-15FME
1100444-TMS27PC020-15FME
Memory - TMS27PC020-15FME 1100444-TMS27PC020-15FME
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1100444-TMS27PC020-1 5FME Number of Pins: 32 Categories: Memory Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100444-TMS27PC020-15FME
Number of Pins: 32
Categories: Memory
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now
Memory IC and Storage Component - 2020-TMS27PC020-15FME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-TMS27PC020-15FME
Memory IC and Storage Component 2020-TMS27PC020-15FME
EPROM OTP 2M-Bit 256K x 8 150ns 32-Pin PLCC Product overview: TMS27PC020-15FME from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TMS27PC020-15FM E can be used for catalog matching and distributor lookup.

EPROM OTP 2M-Bit 256K x 8 150ns 32-Pin PLCC Product overview: TMS27PC020-15FME from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-TMS27PC020-15FME can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1100444-TMS27PC020-15FME 2020-TMS27PC020-15FME
Product Name Memory - TMS27PC020-15FME Memory IC and Storage Component
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 457780-4830 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details