Texas Instruments High-Performance Analog Logic - Logic - FIFOs Memory - SN74ABT7820-30PH SN74ABT7820-30PH

Description
Manufacturer: Texas Instruments Win Source Part Number: 211888-SN74ABT7820-3 0PH Packaging: Tray Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 18K (512 x 18 x 2) Access Time: 17ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-QFP (14x20) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 66
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211888-SN74ABT7820-3 0PH Packaging: Tray Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 18K (512 x 18 x 2) Access Time: 17ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-QFP (14x20) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ABT7820-30PH - 211888-SN74ABT7820-30PH - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ABT7820-30PH
211888-SN74ABT7820-30PH
Logic - Logic - FIFOs Memory - SN74ABT7820-30PH 211888-SN74ABT7820-30PH
Manufacturer: Texas Instruments Win Source Part Number: 211888-SN74ABT7820-3 0PH Packaging: Tray Mounting: SMD (SMT) Data Rate: 33.3MHz Memory Size: 18K (512 x 18 x 2) Access Time: 17ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-QFP (14x20) Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 66

Manufacturer: Texas Instruments
Win Source Part Number: 211888-SN74ABT7820-30PH
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 33.3MHz
Memory Size: 18K (512 x 18 x 2)
Access Time: 17ns
Current - Supply (Max): 95mA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-QFP (14x20)
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 66

Buy Now Datasheet
FIFOs Memory - 296-4086-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4086-ND
FIFOs Memory 296-4086-ND
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 33.3MHz 17ns 80-QFP (14x20)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 33.3MHz 17ns 80-QFP (14x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT7820-30PH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT7820-30PH
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT7820-30PH
IC FIFO ASYNC 512X18X2 80QFP

IC FIFO ASYNC 512X18X2 80QFP

Supplier's Site
FIFOs Memory - SN74ABT7820-30PH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT7820-30PH
FIFOs Memory SN74ABT7820-30PH
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 33.3MHz 17ns 80-QFP (14x20)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 33.3MHz 17ns 80-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 211888-SN74ABT7820-30PH 296-4086-ND SN74ABT7820-30PH SN74ABT7820-30PH
Product Name Logic - Logic - FIFOs Memory - SN74ABT7820-30PH FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 17 ns 17 ns 17 ns 17 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details