Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3641-30PCB

Description
Win Source Part Number: 1258873-SN74ACT3641- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 36K (1K x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4412,-SN74ACT36 41-30PCBR,296-4412R, 2156-SN74ACT3641-30P CB-TI,296-4412,-296- 4412,TEXTISSN74ACT36 41-30PCB Base Product Number: 74ACT3641 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258873-SN74ACT3641- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 36K (1K x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4412,-SN74ACT36 41-30PCBR,296-4412R, 2156-SN74ACT3641-30P CB-TI,296-4412,-296- 4412,TEXTISSN74ACT36 41-30PCB Base Product Number: 74ACT3641 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258873-SN74ACT3641-30PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258873-SN74ACT3641-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258873-SN74ACT3641-30PCB
Win Source Part Number: 1258873-SN74ACT3641- 30PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 36K (1K x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4412,-SN74ACT36 41-30PCBR,296-4412R, 2156-SN74ACT3641-30P CB-TI,296-4412,-296- 4412,TEXTISSN74ACT36 41-30PCB Base Product Number: 74ACT3641 Product Status: Obsolete

Win Source Part Number: 1258873-SN74ACT3641-30PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 36K (1K x 36)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4412,-SN74ACT3641-30PCBR,296-4412R,2156-SN74ACT3641-30PCB-TI,296-4412,-296-4412,TEXTISSN74ACT3641-30PCB
Base Product Number: 74ACT3641
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4412-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4412-ND
FIFOs Memory 296-4412-ND
Synchronous FIFO 36K (1K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Synchronous FIFO 36K (1K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Buy Now Datasheet
FIFOs Memory - SN74ACT3641-30PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3641-30PCB
FIFOs Memory SN74ACT3641-30PCB
Synchronous FIFO 36K (1K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Synchronous FIFO 36K (1K x 36) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3641-30PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3641-30PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3641-30PCB
IC FIFO SYNC 1KX36 120HLQFP

IC FIFO SYNC 1KX36 120HLQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258873-SN74ACT3641-30PCB 296-4412-ND SN74ACT3641-30PCB SN74ACT3641-30PCB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 580536-004-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers