Texas Instruments High-Performance Analog Memory BQ4011MA-200

Description
Non-Volatile SRAM Module, 32KX8, 200ns, PDMA28
Request a Quote
Description
Non-Volatile SRAM Module, 32KX8, 200ns, PDMA28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ4011MA-200 is a non-volatile static RAM (NVSRAM) memory device from Quarktwin Technology Ltd., featuring a capacity of 256Kbits organized as 32,768 words by 8 bits. It operates at a supply voltage of either 5V or 3.3V and is housed in a 28-pin DIP package. This memory device is designed for applications requiring data retention for at least 10 years without power, utilizing an internal lithium energy source to maintain data integrity during power-down conditions. The BQ4011MA-200 supports unlimited write cycles typical of standard SRAM, while its automatic write-protection feature activates during power-up and power-down cycles to prevent data corruption. The device includes control circuitry that monitors the supply voltage and automatically switches to the internal backup supply when the voltage falls below a specified threshold, ensuring continued data retention. The low standby current consumption makes it suitable for battery-operated applications. Engineers considering this product should note its compatibility with industry-standard SRAM pinouts, making it easy to integrate into existing designs.

Datasheet Summary
Powered by GS/AI

The BQ4011MA-200 is a non-volatile static RAM (NVSRAM) memory device from Quarktwin Technology Ltd., featuring a capacity of 256Kbits organized as 32,768 words by 8 bits. It operates at a supply voltage of either 5V or 3.3V and is housed in a 28-pin DIP package. This memory device is designed for applications requiring data retention for at least 10 years without power, utilizing an internal lithium energy source to maintain data integrity during power-down conditions. The BQ4011MA-200 supports unlimited write cycles typical of standard SRAM, while its automatic write-protection feature activates during power-up and power-down cycles to prevent data corruption. The device includes control circuitry that monitors the supply voltage and automatically switches to the internal backup supply when the voltage falls below a specified threshold, ensuring continued data retention. The low standby current consumption makes it suitable for battery-operated applications. Engineers considering this product should note its compatibility with industry-standard SRAM pinouts, making it easy to integrate into existing designs.

Suppliers

Company
Product
Description
Supplier Links
 - BQ4011MA-200 - Rochester Electronics
Newburyport, MA, United States
Non-Volatile SRAM Module, 32KX8, 200ns, PDMA28

Non-Volatile SRAM Module, 32KX8, 200ns, PDMA28

Supplier's Site Datasheet
Memory - BQ4011MA-200-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 200ns 28-DIP Module (18.42x37.72)

NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 200ns 28-DIP Module (18.42x37.72)

Buy Now Datasheet
Memory - BQ4011MA-200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 200 ns 28-DIP Module (18.42x37.72)

NVSRAM (Non-Volatile SRAM) Memory IC 256Kbit Parallel 200 ns 28-DIP Module (18.42x37.72)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BQ4011MA-200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BQ4011MA-200
Integrated Circuits (ICs) - Memory - Memory BQ4011MA-200
IC NVSRAM 256KBIT PARALLEL 28DIP

IC NVSRAM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BQ4011MA-200 BQ4011MA-200-ND BQ4011MA-200 BQ4011MA-200
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category SRAM Chip NVRAM; NVSRAM NVSRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip
Package Type DIP; DIP28 DIP; "28-DIP Module (0.61"", 15.49mm)" DIP; 28-DIP Module (0.61\", 15.49mm)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 4.75V ~ 5.5V 4.75V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details