Texas Instruments High-Performance Analog FIFOs Memory SN74V3670-10PEU

Description
Synchronous FIFO 288K (8K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)
Request a Quote Datasheet
Description
Synchronous FIFO 288K (8K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74V3670-10PEU-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 288K (8K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Synchronous FIFO 288K (8K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258814-SN74V3670-10PEU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258814-SN74V3670-10PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258814-SN74V3670-10PEU
Win Source Part Number: 1258814-SN74V3670-10 PEU Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 72 Mounting: SMD (SMT) Data Rate: 100MHz Function: Synchronous Memory Size: 288K (8K x 36) Access Time: 6.5ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74V3670-10PEU -TI,TEXTISSN74V3670- 10PEU,SN74V3670-10PE UR Base Product Number: SN74V3 Product Status: Obsolete

Win Source Part Number: 1258814-SN74V3670-10PEU
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 72
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 288K (8K x 36)
Access Time: 6.5ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74V3670-10PEU-TI,TEXTISSN74V3670-10PEU,SN74V3670-10PEUR
Base Product Number: SN74V3
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3670-10PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3670-10PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3670-10PEU
IC FIFO SYNC 8KX36 128LQFP

IC FIFO SYNC 8KX36 128LQFP

Supplier's Site
FIFOs Memory - SN74V3670-10PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3670-10PEU
FIFOs Memory SN74V3670-10PEU
Synchronous FIFO 288K (8K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Synchronous FIFO 288K (8K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3670-10PEU-ND 1258814-SN74V3670-10PEU SN74V3670-10PEU SN74V3670-10PEU
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 288 kbits 288 kbits 288 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details