Asynchronous FIFO 18K (1K x 18) Uni-Directional 25MHz 35ns 68-PLCC (24.23x24.23)
Manufacturer: Texas Instruments
Win Source Part Number: 1253362-SN74ACT7802-
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 18K (1K x 18)
Access Time: 35ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7802
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC (24.23x24.23)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): 1M7802-60PNG4; SN74ACT7802-40PN;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 18
Asynchronous FIFO 18K (1K x 18) Uni-Directional 25MHz 35ns 68-PLCC (24.23x24.23)
IC FIFO ASYNC 1KX18 35NS 68PLCC
IC STROBED FIFO 1024X18 68-PLCC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74ACT7802-40FN-ND | 1253362-SN74ACT7802-40FN | SN74ACT7802-40FN | SN74ACT7802-40FN | SN74ACT7802-40FN |
| Product Name | FIFOs Memory | Logic - Logic - FIFOs Memory - SN74ACT7802-40FN | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |
| Access Time | 35 ns | 35 ns | 35 ns | 35 ns | 35 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 18 kbits | 18 kbits | 18 kbits |