TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74ACT7203L25RJ -- INTEGRATED CIRCUITS (ICS) - LOGIC - FIFOS MEMORY
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7203L25RJ
Description
IC FIFO ASYNC 2KX9 25NS
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC FIFO ASYNC 2KX9 25NS
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
Memory Chips |
|
Product Number
|
SN74ACT7203L25RJ |
SN74ACT7203L25RJ |
|
Product Name
|
Integrated Circuits (ICs) - Logic - FIFOs Memory |
FIFOs Memory |
Unlock Full Specs
to access all available technical data
Similar Products
Memory Category
EPROM; UVEPROM
Access Time
41263 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage
4.75V ~ 5.25V
View Details