Win Source Part Number: 1258885-SN74ACT2235-
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Data Rate: 16.7MHz
Function: Asynchronous
Memory Size: 18K (1K x 9 x 2)
Access Time: 45ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ACT2235-60P
Base Product Number: 74ACT2235
Product Status: Obsolete
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 64-TQFP (10x10)
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 64-TQFP (10x10)
IC FIFO ASYNC 1KX9X2 45NS 64QFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1258885-SN74ACT2235-60PAG | SN74ACT2235-60PAG-ND | SN74ACT2235-60PAG | SN74ACT2235-60PAG |
| Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Memory Category | FIFO | |||
| Data Rate | 17 MHz | 17 MHz | 17 MHz | |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |