Texas Instruments High-Performance Analog FIFOs Memory SN74V293-15GGM

Description
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)
Request a Quote Datasheet
Description
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74V293-15GGM-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
SN74V293-15GGM-ND
FIFOs Memory SN74V293-15GGM-ND
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258803-SN74V293-15GGM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258803-SN74V293-15GGM
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258803-SN74V293-15GGM
Win Source Part Number: 1258803-SN74V293-15G GM Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Package: Tray Standard Package: 184 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 1.125M (64K x 18)(128K x 9) Access Time: 10ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 100-LFBGA Supplier Device Package: 100-BGA MICROSTAR (10x10) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991B2B Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74V293-15GGMR Base Product Number: SN74V2 Product Status: Obsolete

Win Source Part Number: 1258803-SN74V293-15GGM
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Package: Tray
Standard Package: 184
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 1.125M (64K x 18)(128K x 9)
Access Time: 10ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 100-LFBGA
Supplier Device Package: 100-BGA MICROSTAR (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991B2B
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74V293-15GGMR
Base Product Number: SN74V2
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V293-15GGM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V293-15GGM
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V293-15GGM
IC FIFO SYNC 128KX9 10NS 100BGA

IC FIFO SYNC 128KX9 10NS 100BGA

Supplier's Site
FIFOs Memory - SN74V293-15GGM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V293-15GGM
FIFOs Memory SN74V293-15GGM
Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)

Synchronous FIFO 1.125M (64K x 18)(128K x 9) Uni-Directional 66.7MHz 10ns 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Logic - FIFOs Memory - SN74V293-15GGM - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74V293-15GGM
Logic - FIFOs Memory SN74V293-15GGM
IC SYNC FIFO MEM 65536X18 100BGA

IC SYNC FIFO MEM 65536X18 100BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V293-15GGM-ND 1258803-SN74V293-15GGM SN74V293-15GGM SN74V293-15GGM SN74V293-15GGM
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1125 kbits 1125 kbits 1125 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details