Manufacturer: Texas Instruments
Win Source Part Number: 794883-SN74ACT3622-3
Series: 74ACT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 120-LQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 18K (256 x 36 x 2)
Access Time: 15ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT3622
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-HLQFP (14x14)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): 723622L20PF; 723622L30PF; 723622L20PFI; 723622L15PF;
Introduction Date: January 15, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 90
IC FIFO SYNC 256X36X2 120HLQFP
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 794883-SN74ACT3622-30PCB | SN74ACT3622-30PCB | SN74ACT3622-30PCB |
| Product Name | Logic - Logic - FIFOs Memory - SN74ACT3622-30PCB | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | ||
| Data Rate | 33 MHz | 33 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |