Manufacturer: Texas Instruments
Win Source Part Number: 1154321-BQ4010MA-150
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): M48Z58-70PC1; BQ4010MA-70; bq4010MA-150; bq4010MA-200;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
8KX8 NON-VOLATILE SRAM MODULE, 150ns, DMA28, DIP-28 Product overview: BQ4010MA-150 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4010MA-150 can be used for catalog matching and distributor lookup.
Non-Volatile SRAM Module, 8KX8, 150ns, CMOS
NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 150ns 28-DIP Module (18.42x37.72)
IC NVSRAM 64KBIT PARALLEL 28DIP
NVSRAM (Non-Volatile SRAM) Memory IC 64Kbit Parallel 150 ns 28-DIP Module (18.42x37.72)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1154321-BQ4010MA-150 | 774-BQ4010MA-150 | BQ4010MA-150 | 296-32840-5-ND | BQ4010MA-150 | BQ4010MA-150 |
| Product Name | Memory - BQ4010MA-150 | DIP Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | NVSRAM; Non-Volatile, , NVSRAM, RAM; SRAM Chip | SRAM Chip | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | |
| Access Time | 150 ns | 150 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 64 kbits | 64 kbits | 64 kbits | |||
| Address Bus Width | 8 bits |