Texas Instruments High-Performance Analog Memory - Memory - Controllers - BQ2201SNTR BQ2201SNTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023790-BQ2201SNTR Packaging: Reel - TR Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023790-BQ2201SNTR Packaging: Reel - TR Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BQ2201SNTR - 1023790-BQ2201SNTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BQ2201SNTR
1023790-BQ2201SNTR
Memory - Memory - Controllers - BQ2201SNTR 1023790-BQ2201SNTR
Manufacturer: Texas Instruments Win Source Part Number: 1023790-BQ2201SNTR Packaging: Reel - TR Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023790-BQ2201SNTR
Packaging: Reel - TR
Controller Type: Nonvolatile SRAM
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Memory IC and Storage Component
736-BQ2201SNTR
SOIC Memory IC and Storage Component 736-BQ2201SNTR
SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC 0 to 70 Product overview: BQ2201SNTR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SNTR can be used for catalog matching and distributor lookup.

SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-SOIC 0 to 70 Product overview: BQ2201SNTR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201SNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Controllers - BQ2201SNTR - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
BQ2201SNTR
Memory - Controllers BQ2201SNTR
IC SRAM NONVOLATILE CNTRLR 8SOIC

IC SRAM NONVOLATILE CNTRLR 8SOIC

Supplier's Site Datasheet
Controllers - BQ2201SNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BQ2201SNTR
Controllers BQ2201SNTR
IC SRAM NONVOLATILE CNTRLR 8SOIC

IC SRAM NONVOLATILE CNTRLR 8SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1023790-BQ2201SNTR 736-BQ2201SNTR BQ2201SNTR BQ2201SNTR
Product Name Memory - Memory - Controllers - BQ2201SNTR SOIC Memory IC and Storage Component Memory - Controllers Controllers
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71V256SA12PZG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details