Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3651-20PCB

Description
Win Source Part Number: 1258863-SN74ACT3651- 20PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4416R,296-4416,- 296-4416,-296-4416,- SN74ACT3651-20PCBR Base Product Number: 74ACT3651 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258863-SN74ACT3651- 20PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4416R,296-4416,- 296-4416,-296-4416,- SN74ACT3651-20PCBR Base Product Number: 74ACT3651 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258863-SN74ACT3651-20PCB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258863-SN74ACT3651-20PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258863-SN74ACT3651-20PCB
Win Source Part Number: 1258863-SN74ACT3651- 20PCB Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 90 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 120-LQFP Supplier Device Package: 120-HLQFP (14x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4416R,296-4416,- 296-4416,-296-4416,- SN74ACT3651-20PCBR Base Product Number: 74ACT3651 Product Status: Obsolete

Win Source Part Number: 1258863-SN74ACT3651-20PCB
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 13ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 120-LQFP
Supplier Device Package: 120-HLQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4416R,296-4416,-296-4416,-296-4416,-SN74ACT3651-20PCBR
Base Product Number: 74ACT3651
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4416-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4416-ND
FIFOs Memory 296-4416-ND
Synchronous FIFO 72K (2K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Synchronous FIFO 72K (2K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT3651-20PCB - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT3651-20PCB
Logic - FIFOs Memory SN74ACT3651-20PCB
IC CLOCKED FIFO MEMORY 120HLQFP

IC CLOCKED FIFO MEMORY 120HLQFP

Supplier's Site Datasheet
FIFOs Memory - SN74ACT3651-20PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3651-20PCB
FIFOs Memory SN74ACT3651-20PCB
Synchronous FIFO 72K (2K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Synchronous FIFO 72K (2K x 36) Bi-Directional 50MHz 13ns 120-HLQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3651-20PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3651-20PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3651-20PCB
IC FIFO SYNC 2KX36 120HLQFP

IC FIFO SYNC 2KX36 120HLQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258863-SN74ACT3651-20PCB 296-4416-ND SN74ACT3651-20PCB SN74ACT3651-20PCB SN74ACT3651-20PCB
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C425-20JC - 867772-CY7C425-20JC - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.43x13.97)
View Details
2 suppliers
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3628-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details