Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7881-20FN

Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4492-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4492-5-ND
FIFOs Memory 296-4492-5-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7881-20FN - 1253381-SN74ACT7881-20FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7881-20FN
1253381-SN74ACT7881-20FN
Logic - Logic - FIFOs Memory - SN74ACT7881-20FN 1253381-SN74ACT7881-20FN
Manufacturer: Texas Instruments Win Source Part Number: 1253381-SN74ACT7881- 20FN Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 13ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: SN74ACT7881 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 68-PLCC (24.23x24.23) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): 72225LB25JGI8; 72V225L15PFGI; 72225LB25PFGI8; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 18

Manufacturer: Texas Instruments
Win Source Part Number: 1253381-SN74ACT7881-20FN
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 13ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT7881
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC (24.23x24.23)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): 72225LB25JGI8; 72V225L15PFGI; 72225LB25PFGI8;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 18

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7881-20FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7881-20FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7881-20FN
IC FIFO SYNC 1KX18 13NS 68PLCC

IC FIFO SYNC 1KX18 13NS 68PLCC

Supplier's Site
FIFOs Memory - SN74ACT7881-20FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7881-20FN
FIFOs Memory SN74ACT7881-20FN
Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 50MHz 13ns 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4492-5-ND 1253381-SN74ACT7881-20FN SN74ACT7881-20FN SN74ACT7881-20FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7881-20FN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details