Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7808-25FN

Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4470-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4470-5-ND
FIFOs Memory 296-4470-5-ND
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7808-25FN - 1253373-SN74ACT7808-25FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7808-25FN
1253373-SN74ACT7808-25FN
Logic - Logic - FIFOs Memory - SN74ACT7808-25FN 1253373-SN74ACT7808-25FN
Manufacturer: Texas Instruments Win Source Part Number: 1253373-SN74ACT7808- 25FN Packaging: Tube Mounting Style: SMD Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (2K x 9) Access Time: 18ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 44-PLCC (16.58x16.58) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 44-LCC Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74ACT7808 Manufacturer Pack Quantity: 26 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253373-SN74ACT7808-25FN
Packaging: Tube
Mounting Style: SMD
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 18K (2K x 9)
Access Time: 18ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 44-LCC
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7808
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7808-25FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7808-25FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7808-25FN
IC FIFO ASYNC 2KX9 18NS 44PLCC

IC FIFO ASYNC 2KX9 18NS 44PLCC

Supplier's Site
FIFOs Memory - SN74ACT7808-25FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7808-25FN
FIFOs Memory SN74ACT7808-25FN
Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Asynchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4470-5-ND 1253373-SN74ACT7808-25FN SN74ACT7808-25FN SN74ACT7808-25FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7808-25FN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 593995-002-38 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers