Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7811-20FN

Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 28.5MHz 20ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (1K x 18) Uni-Directional 28.5MHz 20ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4480-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4480-5-ND
FIFOs Memory 296-4480-5-ND
Synchronous FIFO 18K (1K x 18) Uni-Directional 28.5MHz 20ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 28.5MHz 20ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1094820-SN74ACT7811-20FN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1094820-SN74ACT7811-20FN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1094820-SN74ACT7811-20FN
Win Source Part Number: 1094820-SN74ACT7811- 20FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 18 Mounting: SMD (SMT) Data Rate: 28.5MHz Function: Synchronous Memory Size: 18K (1K x 18) Access Time: 20ns Current - Supply (Max): 1mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 68-LCC (J-Lead) Supplier Device Package: 68-PLCC (24.23x24.23) Temperature Range - Operating: 0°C ~ 70°C Alternative Parts (Cross-Reference): CY7C024A-25JXC; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7811-20 FN,296-4480-5,2156-S N74ACT7811-20FN-TI,- SN74ACT7811-20FN-NDR ,-296-4480-5,-296-44 80-5-ND,296-4480-5-N DR Base Product Number: 74ACT7811 Product Status: Obsolete

Win Source Part Number: 1094820-SN74ACT7811-20FN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 18
Mounting: SMD (SMT)
Data Rate: 28.5MHz
Function: Synchronous
Memory Size: 18K (1K x 18)
Access Time: 20ns
Current - Supply (Max): 1mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): CY7C024A-25JXC;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7811-20FN,296-4480-5,2156-SN74ACT7811-20FN-TI,-SN74ACT7811-20FN-NDR,-296-4480-5,-296-4480-5-ND,296-4480-5-NDR
Base Product Number: 74ACT7811
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7811-20FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7811-20FN
FIFOs Memory SN74ACT7811-20FN
Synchronous FIFO 18K (1K x 18) Uni-Directional 28.5MHz 20ns 68-PLCC (24.23x24.23)

Synchronous FIFO 18K (1K x 18) Uni-Directional 28.5MHz 20ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7811-20FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7811-20FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7811-20FN
IC FIFO SYNC 1KX18 20NS 68PLCC

IC FIFO SYNC 1KX18 20NS 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4480-5-ND 1094820-SN74ACT7811-20FN SN74ACT7811-20FN SN74ACT7811-20FN
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 28 MHz 28 MHz 28 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74V225 1024 x 18 Synchronous FIFO Memory - SN74V225-15PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Memory - 1072732-00-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details
Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details