Texas Instruments High-Performance Analog FIFOs Memory SN74ABT7820-25PN

Description
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-LQFP (12x12)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-LQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4085-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4085-ND
FIFOs Memory 296-4085-ND
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-LQFP (12x12)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-LQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258921-SN74ABT7820-25PN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258921-SN74ABT7820-25PN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258921-SN74ABT7820-25PN
Win Source Part Number: 1258921-SN74ABT7820- 25PN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ABT Package: Tray Standard Package: 119 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 18K (512 x 18 x 2) Access Time: 15ns Current - Supply (Max): 95mA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 80-LQFP Supplier Device Package: 80-LQFP (12x12) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4085,-296-4085,- SN74ABT7820-25PNR,TE XTISSN74ABT7820-25PN ,-296-4085,296-4085R ,2156-SN74ABT7820-25 PN-TI Base Product Number: 74ABT7820 Product Status: Obsolete

Win Source Part Number: 1258921-SN74ABT7820-25PN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ABT
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 18K (512 x 18 x 2)
Access Time: 15ns
Current - Supply (Max): 95mA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP (12x12)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4085,-296-4085,-SN74ABT7820-25PNR,TEXTISSN74ABT7820-25PN,-296-4085,296-4085R,2156-SN74ABT7820-25PN-TI
Base Product Number: 74ABT7820
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT7820-25PN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT7820-25PN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT7820-25PN
IC FIFO ASYNC 512X18X2 80LQFP

IC FIFO ASYNC 512X18X2 80LQFP

Supplier's Site
FIFOs Memory - SN74ABT7820-25PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT7820-25PN
FIFOs Memory SN74ABT7820-25PN
Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-LQFP (12x12)

Asynchronous FIFO 18K (512 x 18 x 2) Bi-Directional 40MHz 15ns 80-LQFP (12x12)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4085-ND 1258921-SN74ABT7820-25PN SN74ABT7820-25PN SN74ABT7820-25PN
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-6GGM - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
Memory IC and Storage Component - 774-672545 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details