The SN74V3650-10PEU is a 2048 vó 36-bit FIFO memory device from Texas Instruments, designed for high-speed data buffering applications. It operates at a maximum frequency of 166 MHz with a read/write cycle time of 6 ns, making it suitable for applications requiring rapid data processing. The device supports flexible bus matching configurations, allowing input and output widths of 36, 18, or 9 bits, which can be adjusted based on external control signals. This FIFO memory features 5-V tolerant inputs, independent read and write clocks, and programmable flags for almost-empty and almost-full conditions. It also includes a master reset function that clears the FIFO and a partial reset option that retains programmable settings. The device is housed in a 128-pin Thin Quad Flat Pack (TQFP) package and operates within a temperature range of 0°C to 70°C. Its design is particularly beneficial for applications in telecommunications, data communications, and signal processing where large data buffering and bus matching are essential.
Synchronous FIFO 72K (2K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)
Win Source Part Number: 1258807-SN74V3650-10
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 72
Mounting: SMD (SMT)
Data Rate: 100MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 6.5ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74V3650-10PE
Base Product Number: SN74V3
Product Status: Obsolete
Synchronous FIFO 72K (2K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)
IC FIFO SYNC 2KX36 128LQFP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SN74V3650-10PEU-ND | 1258807-SN74V3650-10PEU | SN74V3650-10PEU | SN74V3650-10PEU |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 100 MHz | 100 MHz | 100 MHz | |
| Access Time | 6.5 ns | 6.5 ns | 6.5 ns | 6.5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Density | 72 kbits | 72 kbits | 72 kbits |