Texas Instruments High-Performance Analog Memory - TMS55161-60DGH TMS55161-60DGH

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271408-TMS55161-60D GH Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271408-TMS55161-60D GH Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - TMS55161-60DGH - 1271408-TMS55161-60DGH - Win Source Electronics
Laguna Hills, CA, United States
Memory - TMS55161-60DGH
1271408-TMS55161-60DGH
Memory - TMS55161-60DGH 1271408-TMS55161-60DGH
Manufacturer: Texas Instruments Win Source Part Number: 1271408-TMS55161-60D GH Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271408-TMS55161-60DGH
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
SOIC Memory IC and Storage Component - 774-TMS55161-60DGH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Memory IC and Storage Component
774-TMS55161-60DGH
SOIC Memory IC and Storage Component 774-TMS55161-60DGH
Multiport Video RAM 64-Pin SOIC Product overview: TMS55161-60DGH from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS55161-60DGH can be used for catalog matching and distributor lookup.

Multiport Video RAM 64-Pin SOIC Product overview: TMS55161-60DGH from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS55161-60DGH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - TMS55161-60DGH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
TMS55161-60DGH
Integrated Circuits (ICs) - Memory - Memory TMS55161-60DGH
VIDEO DRAM, 256KX16, 60NS PDSO64

VIDEO DRAM, 256KX16, 60NS PDSO64

Supplier's Site
Memory - TMS55161-60DGH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1271408-TMS55161-60DGH 774-TMS55161-60DGH TMS55161-60DGH TMS55161-60DGH
Product Name Memory - TMS55161-60DGH SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 100 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details