Texas Instruments High-Performance Analog FIFOs Memory SN74ALVC7814-40DLR

Description
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Request a Quote Datasheet
Description
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74ALVC7814-40DLR-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258846-SN74ALVC7814-40DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258846-SN74ALVC7814-40DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258846-SN74ALVC7814-40DLR
Win Source Part Number: 1258846-SN74ALVC7814 -40DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 25MHz Function: Asynchronous Memory Size: 1.125K (64 x 18) Access Time: 20ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVC7814-40 DLR-TITR,TEXTISSN74A LVC7814-40DLR,2156-S N74ALVC7814-40DLR Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1258846-SN74ALVC7814-40DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 1.125K (64 x 18)
Access Time: 20ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVC7814-40DLR-TITR,TEXTISSN74ALVC7814-40DLR,2156-SN74ALVC7814-40DLR
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
Logic - FIFOs Memory - SN74ALVC7814-40DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC7814-40DLR
Logic - FIFOs Memory SN74ALVC7814-40DLR
IC MEMORY FIFO 64X18 56-SSOP

IC MEMORY FIFO 64X18 56-SSOP

Supplier's Site Datasheet
FIFOs Memory - SN74ALVC7814-40DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 1.125K (64 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7814-40DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7814-40DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7814-40DLR
IC FIFO ASYNC 64X18 20NS 56SSOP

IC FIFO ASYNC 64X18 20NS 56SSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7814-40DLR-ND 1258846-SN74ALVC7814-40DLR SN74ALVC7814-40DLR SN74ALVC7814-40DLR SN74ALVC7814-40DLR
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 25 MHz 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1 kbits 1 kbits 1 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - SRAM - 71256SA20PZI - 857054-71256SA20PZI - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details