Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7201LA25NP

Description
FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 28-Pin PDIP
Request a Quote Datasheet
Description
FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 28-Pin PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74ACT7201LA25NP - Rochester Electronics
Newburyport, MA, United States
FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 28-Pin PDIP

FIFO Mem Async Dual Depth/Width Uni-Dir 512 x 9 28-Pin PDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1209880-SN74ACT7201LA25NP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1209880-SN74ACT7201LA25NP
Integrated Circuits (ICs) - Logic - FIFOs Memory 1209880-SN74ACT7201LA25NP
Win Source Part Number: 1209880-SN74ACT7201L A25NP Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Package: Bulk Standard Package: 1 Data Rate: 28.5MHz Function: Asynchronous Memory Size: 4.5K (512 x 9) Access Time: 25ns Current - Supply (Max): 125mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: No Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-DIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0071 Mfr: Texas Instruments Other Names: TEXTISSN74ACT7201LA2 5NP,2156-SN74ACT7201 LA25NP RoHS Status: Not applicable

Win Source Part Number: 1209880-SN74ACT7201LA25NP
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Package: Bulk
Standard Package: 1
Data Rate: 28.5MHz
Function: Asynchronous
Memory Size: 4.5K (512 x 9)
Access Time: 25ns
Current - Supply (Max): 125mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-DIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0071
Mfr: Texas Instruments
Other Names: TEXTISSN74ACT7201LA25NP,2156-SN74ACT7201LA25NP
RoHS Status: Not applicable

Buy Now Datasheet
FIFOs Memory - SN74ACT7201LA25NP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7201LA25NP
FIFOs Memory SN74ACT7201LA25NP
Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-DIP

Asynchronous FIFO 4.5K (512 x 9) Uni-Directional 28.5MHz 25ns 28-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7201LA25NP - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7201LA25NP
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7201LA25NP
IC FIFO ASYNC 512X9 25NS 28DIP

IC FIFO ASYNC 512X9 25NS 28DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7201LA25NP 1209880-SN74ACT7201LA25NP SN74ACT7201LA25NP SN74ACT7201LA25NP
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type DIP; PDIP28 DIP DIP; 28-DIP (0.300\", 7.62mm) 28-DIP (0.300, 7.62mm)
Data Rate 28 MHz 28 MHz
Access Time 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details