1MX8 NON-VOLATILE SRAM MODULE, 70ns, PDIP36 Product overview: BQ4016YMC-70 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4016YMC-70 can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 70ns 36-DIP Module
Win Source Part Number: 1342412-BQ4016YMC-70
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 10
Technology: NVSRAM (Non-Volatile SRAM)
Memory Type: Non-Volatile
Memory Size: 8Mbit
Access Time: 70 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 36-DIP Module (0.610", 15.49mm)
Supplier Device Package: 36-DIP Module
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: NVSRAM
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Texas Instruments
Base Product Number: BQ4016
Product Status: Obsolete
Memory Organization: 1M x 8
NVSRAM (Non-Volatile SRAM) Memory IC 8Mbit Parallel 70 ns 36-DIP Module
IC NVSRAM 8MBIT PAR 36DIP MODULE
IC NVSRAM 8MBIT PAR 36DIP MODULE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BQ4016YMC-70 | 296-9403-5-ND | 1342412-BQ4016YMC-70 | BQ4016YMC-70 | BQ4016YMC-70 | BQ4016YMC-70 |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Address Bus Width | 8 bits |