Texas Instruments High-Performance Analog Logic - Logic - FIFOs Memory - SN74ACT3631-15PQ SN74ACT3631-15PQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 142683-SN74ACT3631-1 5PQ Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 18K (512 x 36) Access Time: 11ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-BQFP (24.54x24.54) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142683-SN74ACT3631-1 5PQ Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 18K (512 x 36) Access Time: 11ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-BQFP (24.54x24.54) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ACT3631-15PQ - 142683-SN74ACT3631-15PQ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT3631-15PQ
142683-SN74ACT3631-15PQ
Logic - Logic - FIFOs Memory - SN74ACT3631-15PQ 142683-SN74ACT3631-15PQ
Manufacturer: Texas Instruments Win Source Part Number: 142683-SN74ACT3631-1 5PQ Packaging: Tray Mounting: SMD (SMT) Data Rate: 66.7MHz Memory Size: 18K (512 x 36) Access Time: 11ns Current - Supply (Max): 400μA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 132-BQFP (24.54x24.54) Purpose: Synchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142683-SN74ACT3631-15PQ
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Memory Size: 18K (512 x 36)
Access Time: 11ns
Current - Supply (Max): 400μA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 132-BQFP (24.54x24.54)
Purpose: Synchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-4397-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4397-ND
FIFOs Memory 296-4397-ND
Synchronous FIFO 18K (512 x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Synchronous FIFO 18K (512 x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3631-15PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3631-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3631-15PQ
IC FIFO SYNC 512X36 132BQFP

IC FIFO SYNC 512X36 132BQFP

Supplier's Site
FIFOs Memory - SN74ACT3631-15PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3631-15PQ
FIFOs Memory SN74ACT3631-15PQ
Synchronous FIFO 18K (512 x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Synchronous FIFO 18K (512 x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 142683-SN74ACT3631-15PQ 296-4397-ND SN74ACT3631-15PQ SN74ACT3631-15PQ
Product Name Logic - Logic - FIFOs Memory - SN74ACT3631-15PQ FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details