Texas Instruments High-Performance Analog FIFOs Memory SN74V3690-15PEU

Description
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Request a Quote Datasheet
Description
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74V3690-15PEU-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258827-SN74V3690-15PEU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258827-SN74V3690-15PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258827-SN74V3690-15PEU
Win Source Part Number: 1258827-SN74V3690-15 PEU Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74V Standard Package: 72 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 1.125M (32K x 36) Access Time: 10ns Current - Supply (Max): 40mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Voltage - Supply: 3.15 V ~ 3.45 V Package / Case: 128-LQFP Supplier Device Package: 128-LQFP (20x14) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74V3690-15PEU -TI,TEXTISSN74V3690- 15PEU,SN74V3690-15PE UR Base Product Number: SN74V3 Product Status: Obsolete

Win Source Part Number: 1258827-SN74V3690-15PEU
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 72
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 1.125M (32K x 36)
Access Time: 10ns
Current - Supply (Max): 40mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 128-LQFP
Supplier Device Package: 128-LQFP (20x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74V3690-15PEU-TI,TEXTISSN74V3690-15PEU,SN74V3690-15PEUR
Base Product Number: SN74V3
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74V3690-15PEU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V3690-15PEU
FIFOs Memory SN74V3690-15PEU
Synchronous FIFO 1.125M (32K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Synchronous FIFO 1.125M (32K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V3690-15PEU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V3690-15PEU
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V3690-15PEU
IC FIFO SYNC 32KX36 128LQFP

IC FIFO SYNC 32KX36 128LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V3690-15PEU-ND 1258827-SN74V3690-15PEU SN74V3690-15PEU SN74V3690-15PEU
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns 10 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1125 kbits 1125 kbits 1125 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Memory - A2C00040269 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Controllers - 25CPC700BB3B66 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 474-BCBGA Exposed Pad
View Details