Win Source Part Number: 1341844-TMS6789-20DJ
Category: Integrated Circuits (ICs) - Memory - Memory
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041
Mfr: Texas Instruments
RoHS Status: RoHS non-compliant
Standard SRAM, 16KX4, 20ns, PDSO24
Standard SRAM, 16KX4, 20NS Product overview: TMS6789-20DJ from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-TMS6789-20DJ can be used for catalog matching and distributor lookup.
STANDARD SRAM, 16KX4, 20NS
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1341844-TMS6789-20DJ | TMS6789-20DJ | 774-TMS6789-20DJ | TMS6789-20DJ | TMS6789-20DJ |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM Chip |