Texas Instruments High-Performance Analog Memory - Memory - Controllers - BQ2201PN BQ2201PN

Description
Manufacturer: Texas Instruments Win Source Part Number: 011871-BQ2201PN Packaging: Tube/Rail Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011871-BQ2201PN Packaging: Tube/Rail Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BQ2201PN - 011871-BQ2201PN - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BQ2201PN
011871-BQ2201PN
Memory - Memory - Controllers - BQ2201PN 011871-BQ2201PN
Manufacturer: Texas Instruments Win Source Part Number: 011871-BQ2201PN Packaging: Tube/Rail Controller Type: Nonvolatile SRAM Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011871-BQ2201PN
Packaging: Tube/Rail
Controller Type: Nonvolatile SRAM
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
736-BQ2201PN
Memory IC and Storage Component 736-BQ2201PN
SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-PDIP 0 to 70 Product overview: BQ2201PN from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201PN can be used for catalog matching and distributor lookup.

SRAM Nonvolatile Controller IC for 1 SRAM Bank 8-PDIP 0 to 70 Product overview: BQ2201PN from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-BQ2201PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - BQ2201PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BQ2201PN
Controllers BQ2201PN
IC SRAM NONVOLATILE CNTRLR 8DIP

IC SRAM NONVOLATILE CNTRLR 8DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 011871-BQ2201PN 736-BQ2201PN BQ2201PN
Product Name Memory - Memory - Controllers - BQ2201PN Memory IC and Storage Component Controllers
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details