Texas Instruments High-Performance Analog Logic - Logic - FIFOs Memory - SN74ABT3614-20PCB SN74ABT3614-20PCB

Description
Manufacturer: Texas Instruments Win Source Part Number: 794863-SN74ABT3614-2 0PCB Series: 74ABT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 120-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ABT3614 Categories: Integrated Circuits (ICs) Manufacturer Package: 120-HLQFP (14x14) Maximum Supply Current: 130mA Alternative Parts (Cross-Reference): 723614L20PFGI; 723612L20PFI; 72V3614L15PF9; 723612L20PFGI; Introduction Date: January 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794863-SN74ABT3614-2 0PCB Series: 74ABT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 120-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ABT3614 Categories: Integrated Circuits (ICs) Manufacturer Package: 120-HLQFP (14x14) Maximum Supply Current: 130mA Alternative Parts (Cross-Reference): 723614L20PFGI; 723612L20PFI; 72V3614L15PF9; 723612L20PFGI; Introduction Date: January 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - SN74ABT3614-20PCB - 794863-SN74ABT3614-20PCB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ABT3614-20PCB
794863-SN74ABT3614-20PCB
Logic - Logic - FIFOs Memory - SN74ABT3614-20PCB 794863-SN74ABT3614-20PCB
Manufacturer: Texas Instruments Win Source Part Number: 794863-SN74ABT3614-2 0PCB Series: 74ABT Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 120-LQFP Exposed Pad Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (64 x 36 x 2) Access Time: 12ns Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ABT3614 Categories: Integrated Circuits (ICs) Manufacturer Package: 120-HLQFP (14x14) Maximum Supply Current: 130mA Alternative Parts (Cross-Reference): 723614L20PFGI; 723612L20PFI; 72V3614L15PF9; 723612L20PFGI; Introduction Date: January 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 794863-SN74ABT3614-20PCB
Series: 74ABT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 120-LQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Synchronous
Memory Size: 4.5K (64 x 36 x 2)
Access Time: 12ns
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ABT3614
Categories: Integrated Circuits (ICs)
Manufacturer Package: 120-HLQFP (14x14)
Maximum Supply Current: 130mA
Alternative Parts (Cross-Reference): 723614L20PFGI; 723612L20PFI; 72V3614L15PF9; 723612L20PFGI;
Introduction Date: January 15, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ABT3614-20PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ABT3614-20PCB
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ABT3614-20PCB
IC FIFO SYNC 64X36X2 120HLQFP

IC FIFO SYNC 64X36X2 120HLQFP

Supplier's Site
FIFOs Memory - SN74ABT3614-20PCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ABT3614-20PCB
FIFOs Memory SN74ABT3614-20PCB
Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 120-HLQFP (14x14)

Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 120-HLQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 794863-SN74ABT3614-20PCB SN74ABT3614-20PCB SN74ABT3614-20PCB
Product Name Logic - Logic - FIFOs Memory - SN74ABT3614-20PCB Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz 50 MHz
Access Time 12 ns 12 ns 12 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71124S15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SN74V235 2048 x 18 Synchronous FIFO Memory - SN74V235-10PAG - Texas Instruments
Specs
Memory Category FIFO
Package Type TQFP
View Details
5 suppliers
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 5962F1123501QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 4000 kbits
View Details
2 suppliers