Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7813-20DLR

Description
Win Source Part Number: 1258897-SN74ACT7813- 20DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 1.125K (64 x 18) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ACT7813-20D LR-TITR,TEXTISSN74AC T7813-20DLR Base Product Number: 74ACT7813 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258897-SN74ACT7813- 20DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 1.125K (64 x 18) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ACT7813-20D LR-TITR,TEXTISSN74AC T7813-20DLR Base Product Number: 74ACT7813 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258897-SN74ACT7813-20DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258897-SN74ACT7813-20DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258897-SN74ACT7813-20DLR
Win Source Part Number: 1258897-SN74ACT7813- 20DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 1.125K (64 x 18) Access Time: 13ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ACT7813-20D LR-TITR,TEXTISSN74AC T7813-20DLR Base Product Number: 74ACT7813 Product Status: Obsolete

Win Source Part Number: 1258897-SN74ACT7813-20DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 1.125K (64 x 18)
Access Time: 13ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ACT7813-20DLR-TITR,TEXTISSN74ACT7813-20DLR
Base Product Number: 74ACT7813
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT7813-20DLR-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7813-20DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7813-20DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7813-20DLR
IC FIFO SYNC 64X18 13NS 56SSOP

IC FIFO SYNC 64X18 13NS 56SSOP

Supplier's Site
Logic - FIFOs Memory - SN74ACT7813-20DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7813-20DLR
Logic - FIFOs Memory SN74ACT7813-20DLR
IC CLOCKED FIFO 64X18 56-SSOP

IC CLOCKED FIFO 64X18 56-SSOP

Supplier's Site Datasheet
FIFOs Memory - SN74ACT7813-20DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7813-20DLR
FIFOs Memory SN74ACT7813-20DLR
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258897-SN74ACT7813-20DLR SN74ACT7813-20DLR-ND SN74ACT7813-20DLR SN74ACT7813-20DLR SN74ACT7813-20DLR
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 50 MHz 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67L401N - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 160 mA
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory - 593995-003-38 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details