Texas Instruments High-Performance Analog FIFOs Memory SN74ACT3641-15PQ

Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet
Description
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4409-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4409-ND
FIFOs Memory 296-4409-ND
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258870-SN74ACT3641-15PQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258870-SN74ACT3641-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258870-SN74ACT3641-15PQ
Win Source Part Number: 1258870-SN74ACT3641- 15PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 36K (1K x 36) Access Time: 11ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4409R,296-4409,2 156-SN74ACT3641-15PQ -TI,TEXTISSN74ACT364 1-15PQ,-SN74ACT3641- 15PQR Base Product Number: 74ACT3641 Product Status: Obsolete

Win Source Part Number: 1258870-SN74ACT3641-15PQ
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 36K (1K x 36)
Access Time: 11ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4409R,296-4409,2156-SN74ACT3641-15PQ-TI,TEXTISSN74ACT3641-15PQ,-SN74ACT3641-15PQR
Base Product Number: 74ACT3641
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3641-15PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3641-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3641-15PQ
IC FIFO SYNC 1KX36 11NS 132BQFP

IC FIFO SYNC 1KX36 11NS 132BQFP

Supplier's Site
FIFOs Memory - SN74ACT3641-15PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3641-15PQ
FIFOs Memory SN74ACT3641-15PQ
Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Synchronous FIFO 36K (1K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4409-ND 1258870-SN74ACT3641-15PQ SN74ACT3641-15PQ SN74ACT3641-15PQ
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 36 kbits 36 kbits 36 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA35SO - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 16 kbits
View Details
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details