Manufacturer: Texas Instruments
Win Source Part Number: 1253335-SN74ACT3622-
Packaging: Tray
Mounting Style: SMD
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 18K (256 x 36 x 2)
Access Time: 11ns
Bus Directional: Bi-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 120-HLQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 120-LQFP Exposed Pad
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT3622
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)
IC FIFO SYNC 256X36X2 120HLQFP
Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 120-HLQFP (14x14)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1253335-SN74ACT3622-15PCB | 296-4390-ND | SN74ACT3622-15PCB | SN74ACT3622-15PCB |
| Product Name | Logic - Logic - FIFOs Memory - SN74ACT3622-15PCB | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Memory Category | FIFO | |||
| Data Rate | 67 MHz | 67 MHz | 67 MHz | |
| Access Time | 11 ns | 11 ns | 11 ns | 11 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |