Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7803-25DLR

Description
Win Source Part Number: 1258838-SN74ALVC7803 -25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 15ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVC7803-25 DLR-TITR,TEXTISSN74A LVC7803-25DLR Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258838-SN74ALVC7803 -25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 15ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVC7803-25 DLR-TITR,TEXTISSN74A LVC7803-25DLR Base Product Number: SN74ALVC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258838-SN74ALVC7803-25DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258838-SN74ALVC7803-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258838-SN74ALVC7803-25DLR
Win Source Part Number: 1258838-SN74ALVC7803 -25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 15ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 2156-SN74ALVC7803-25 DLR-TITR,TEXTISSN74A LVC7803-25DLR Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1258838-SN74ALVC7803-25DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 15ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ALVC7803-25DLR-TITR,TEXTISSN74ALVC7803-25DLR
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ALVC7803-25DLR-ND - DigiKey
Thief River Falls, MN, United States
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Buy Now Datasheet
 - SN74ALVC7803-25DLR - Rochester Electronics
Newburyport, MA, United States
FIFO, 512X18, 15ns, Synchronous, PDSO56

FIFO, 512X18, 15ns, Synchronous, PDSO56

Supplier's Site Datasheet
Logic - FIFOs Memory - SN74ALVC7803-25DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC7803-25DLR
Logic - FIFOs Memory SN74ALVC7803-25DLR
IC MEMORY FIFO 512X18 56-SSOP

IC MEMORY FIFO 512X18 56-SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7803-25DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7803-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7803-25DLR
IC FIFO SYNC 512X18 15NS 56SSOP

IC FIFO SYNC 512X18 15NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ALVC7803-25DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258838-SN74ALVC7803-25DLR SN74ALVC7803-25DLR-ND SN74ALVC7803-25DLR SN74ALVC7803-25DLR SN74ALVC7803-25DLR SN74ALVC7803-25DLR
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28C17A-25I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 16 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 520966231016 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details