Manufacturer: Texas Instruments
Win Source Part Number: 1154334-BQ4015YMA-85
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
512KX8 NON-VOLATILE SRAM MODULE, 85ns, PDIP32 Product overview: BQ4015YMA-85 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4015YMA-85 can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 85ns 32-DIP Module (18.42x42.8)
IC NVSRAM 4MBIT PAR 32DIP MODULE
NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 85 ns 32-DIP Module (18.42x42.8)
NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 85 ns 32-DIP Module (18.42x42.8)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1154334-BQ4015YMA-85 | 774-BQ4015YMA-85 | 296-9401-5-ND | BQ4015YMA-85 | BQ4015YMA-85 |
| Product Name | Memory - BQ4015YMA-85 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | NVRAM; NVSRAM | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | |
| Access Time | 85 ns | 85 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Address Bus Width | 8 bits |