Manufacturer: Texas Instruments
Win Source Part Number: 1154331-BQ4015LYMA-7
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70ns 32-DIP Module (18.42x42.8)
4Mb 512Kx8 NVSRAM 70ns DIP-32 Parallel IC Product overview: BQ4015LYMA-70N from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ4015LYMA-70N can be used for catalog matching and distributor lookup.
IC NVSRAM 4MBIT PAR 32DIP MODULE
NVSRAM (Non-Volatile SRAM) Memory IC 4Mbit Parallel 70 ns 32-DIP Module (18.42x42.8)
IC NVSRAM 4MBIT PAR 32DIP MODULE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1154331-BQ4015LYMA-70N | 296-22090-5-ND | 774-BQ4015LYMA-70N | BQ4015LYMA-70N | BQ4015LYMA-70N | BQ4015LYMA-70N |
| Product Name | Memory - BQ4015LYMA-70N | Memory | 4Mb DIP Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | NVRAM; NVSRAM | NVRAM; NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | NVSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | DIP; "32-DIP Module (0.610"", 15.49mm)" | DIP; 32-DIP Module (0.610\", 15.49mm) | ||||
| Supply Voltage | 3V ~ 3.6V | -3.3V; 3 | Through Hole | 3.6V; 3V ~ 3.6V |