Texas Instruments High-Performance Analog FIFOs Memory SN74ACT3631-30PQ

Description
Synchronous FIFO 18K (512 x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (512 x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.54x24.54)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4401-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4401-ND
FIFOs Memory 296-4401-ND
Synchronous FIFO 18K (512 x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.54x24.54)

Synchronous FIFO 18K (512 x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.54x24.54)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258876-SN74ACT3631-30PQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258876-SN74ACT3631-30PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258876-SN74ACT3631-30PQ
Win Source Part Number: 1258876-SN74ACT3631- 30PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 33.4MHz Function: Synchronous Memory Size: 18K (512 x 36) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4401,2156-SN74A CT3631-30PQ-TI,-SN74 ACT3631-30PQR,296-44 01,-296-4401,296-440 1R,-SN74ACT3631,TEXT ISSN74ACT3631-30PQ Base Product Number: 74ACT3631 Product Status: Obsolete

Win Source Part Number: 1258876-SN74ACT3631-30PQ
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Data Rate: 33.4MHz
Function: Synchronous
Memory Size: 18K (512 x 36)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4401,2156-SN74ACT3631-30PQ-TI,-SN74ACT3631-30PQR,296-4401,-296-4401,296-4401R,-SN74ACT3631,TEXTISSN74ACT3631-30PQ
Base Product Number: 74ACT3631
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - SN74ACT3631-30PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3631-30PQ
FIFOs Memory SN74ACT3631-30PQ
Synchronous FIFO 18K (512 x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)

Synchronous FIFO 18K (512 x 36) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3631-30PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3631-30PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3631-30PQ
IC FIFO SYNC 512X36 132BQFP

IC FIFO SYNC 512X36 132BQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4401-ND 1258876-SN74ACT3631-30PQ SN74ACT3631-30PQ SN74ACT3631-30PQ
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Data Rate 33 MHz 33 MHz 33 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - NSBMC096VF-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details