Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3651-15PQ

Description
Win Source Part Number: 1258862-SN74ACT3651- 15PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 11ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4415,296-4415R, TEXTISSN74ACT3651-15 PQ,296-4415,2156-SN7 4ACT3651-15PQ-TI,-29 6-4415,-SN74ACT3651- 15PQR Base Product Number: 74ACT3651 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258862-SN74ACT3651- 15PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 11ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4415,296-4415R, TEXTISSN74ACT3651-15 PQ,296-4415,2156-SN7 4ACT3651-15PQ-TI,-29 6-4415,-SN74ACT3651- 15PQR Base Product Number: 74ACT3651 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258862-SN74ACT3651-15PQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258862-SN74ACT3651-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258862-SN74ACT3651-15PQ
Win Source Part Number: 1258862-SN74ACT3651- 15PQ Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tray Standard Package: 36 Mounting: SMD (SMT) Data Rate: 66.7MHz Function: Synchronous Memory Size: 72K (2K x 36) Access Time: 11ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.13x24.13) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-4415,296-4415R, TEXTISSN74ACT3651-15 PQ,296-4415,2156-SN7 4ACT3651-15PQ-TI,-29 6-4415,-SN74ACT3651- 15PQR Base Product Number: 74ACT3651 Product Status: Obsolete

Win Source Part Number: 1258862-SN74ACT3651-15PQ
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Data Rate: 66.7MHz
Function: Synchronous
Memory Size: 72K (2K x 36)
Access Time: 11ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.13x24.13)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-4415,296-4415R,TEXTISSN74ACT3651-15PQ,296-4415,2156-SN74ACT3651-15PQ-TI,-296-4415,-SN74ACT3651-15PQR
Base Product Number: 74ACT3651
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4415-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4415-ND
FIFOs Memory 296-4415-ND
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.54x24.54)

Buy Now Datasheet
FIFOs Memory - SN74ACT3651-15PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT3651-15PQ
FIFOs Memory SN74ACT3651-15PQ
Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Synchronous FIFO 72K (2K x 36) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT3651-15PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT3651-15PQ
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT3651-15PQ
IC FIFO SYNC 2KX36 11NS 132BQFP

IC FIFO SYNC 2KX36 11NS 132BQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258862-SN74ACT3651-15PQ 296-4415-ND SN74ACT3651-15PQ SN74ACT3651-15PQ
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Data Rate 67 MHz 67 MHz 67 MHz
Access Time 11 ns 11 ns 11 ns 11 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V3660 4096 x 36 Synchronous FIFO Memory - SN74V3660-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - 16-4000-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details