Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7802-60FN

Description
Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74ACT7802-60FN-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 68-PLCC (24.23x24.23)

Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 68-PLCC (24.23x24.23)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7802-60FN - 1253363-SN74ACT7802-60FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7802-60FN
1253363-SN74ACT7802-60FN
Logic - Logic - FIFOs Memory - SN74ACT7802-60FN 1253363-SN74ACT7802-60FN
Manufacturer: Texas Instruments Win Source Part Number: 1253363-SN74ACT7802- 60FN Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 68-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 16.7MHz Function: Asynchronous Memory Size: 18K (1K x 18) Access Time: 45ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7802 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 68-PLCC (24.23x24.23) Maximum Supply Current: 400μA Introduction Date: March 01, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 54

Manufacturer: Texas Instruments
Win Source Part Number: 1253363-SN74ACT7802-60FN
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 68-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 16.7MHz
Function: Asynchronous
Memory Size: 18K (1K x 18)
Access Time: 45ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7802
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC (24.23x24.23)
Maximum Supply Current: 400μA
Introduction Date: March 01, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 54

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7802-60FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7802-60FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7802-60FN
IC FIFO ASYNC 1KX18 45NS 68PLCC

IC FIFO ASYNC 1KX18 45NS 68PLCC

Supplier's Site
FIFOs Memory - SN74ACT7802-60FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7802-60FN
FIFOs Memory SN74ACT7802-60FN
Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 68-PLCC (24.23x24.23)

Asynchronous FIFO 18K (1K x 18) Uni-Directional 16.7MHz 45ns 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7802-60FN-ND 1253363-SN74ACT7802-60FN SN74ACT7802-60FN SN74ACT7802-60FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7802-60FN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 17 MHz 17 MHz 17 MHz
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 28093465 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details