Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT2235-60FN

Description
Win Source Part Number: 1258856-SN74ACT2235- 60FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 16.7MHz Function: Asynchronous Memory Size: 18K (1K x 9 x 2) Access Time: 45ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4376-5R,-SN74ACT 2235-60FNR,296-4376- 5,-296-4376-5,TEXTIS SN74ACT2235-60FN,215 6-SN74ACT2235-60FN-T I,-296-4376-5 Base Product Number: 74ACT2235 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258856-SN74ACT2235- 60FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 16.7MHz Function: Asynchronous Memory Size: 18K (1K x 9 x 2) Access Time: 45ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4376-5R,-SN74ACT 2235-60FNR,296-4376- 5,-296-4376-5,TEXTIS SN74ACT2235-60FN,215 6-SN74ACT2235-60FN-T I,-296-4376-5 Base Product Number: 74ACT2235 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258856-SN74ACT2235-60FN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258856-SN74ACT2235-60FN
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258856-SN74ACT2235-60FN
Win Source Part Number: 1258856-SN74ACT2235- 60FN Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 26 Mounting: SMD (SMT) Data Rate: 16.7MHz Function: Asynchronous Memory Size: 18K (1K x 9 x 2) Access Time: 45ns Current - Supply (Max): 400µA Bus Directional: Bi-Directional Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4376-5R,-SN74ACT 2235-60FNR,296-4376- 5,-296-4376-5,TEXTIS SN74ACT2235-60FN,215 6-SN74ACT2235-60FN-T I,-296-4376-5 Base Product Number: 74ACT2235 Product Status: Obsolete

Win Source Part Number: 1258856-SN74ACT2235-60FN
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 26
Mounting: SMD (SMT)
Data Rate: 16.7MHz
Function: Asynchronous
Memory Size: 18K (1K x 9 x 2)
Access Time: 45ns
Current - Supply (Max): 400µA
Bus Directional: Bi-Directional
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4376-5R,-SN74ACT2235-60FNR,296-4376-5,-296-4376-5,TEXTISSN74ACT2235-60FN,2156-SN74ACT2235-60FN-TI,-296-4376-5
Base Product Number: 74ACT2235
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-4376-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4376-5-ND
FIFOs Memory 296-4376-5-ND
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 44-PLCC (16.58x16.58)

Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 44-PLCC (16.58x16.58)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT2235-60FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT2235-60FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT2235-60FN
IC FIFO ASYNC 1KX9X2 44PLCC

IC FIFO ASYNC 1KX9X2 44PLCC

Supplier's Site
FIFOs Memory - SN74ACT2235-60FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT2235-60FN
FIFOs Memory SN74ACT2235-60FN
Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 44-PLCC (16.58x16.58)

Asynchronous FIFO 18K (1K x 9 x 2) Bi-Directional 16.7MHz 45ns 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1258856-SN74ACT2235-60FN 296-4376-5-ND SN74ACT2235-60FN SN74ACT2235-60FN
Product Name Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 17 MHz 17 MHz 17 MHz
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V3640 1024 x 36 Synchronous FIFO Memory - SN74V3640-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details