Texas Instruments High-Performance Analog FIFOs Memory SN74ACT7807-25FN

Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet
Description
Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - 296-4464-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4464-5-ND
FIFOs Memory 296-4464-5-ND
Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7807-25FN - 767022-SN74ACT7807-25FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7807-25FN
767022-SN74ACT7807-25FN
Logic - Logic - FIFOs Memory - SN74ACT7807-25FN 767022-SN74ACT7807-25FN
Manufacturer: Texas Instruments Win Source Part Number: 767022-SN74ACT7807-2 5FN Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 40MHz Function: Synchronous Memory Size: 18K (2K x 9) Access Time: 18ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7807 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC (16.58x16.58) Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): CY7C4231V-15JC; CY7C4231V-15JXCT; 72V231L20PF9; Introduction Date: March 01, 2007 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 767022-SN74ACT7807-25FN
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 40MHz
Function: Synchronous
Memory Size: 18K (2K x 9)
Access Time: 18ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7807
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): CY7C4231V-15JC; CY7C4231V-15JXCT; 72V231L20PF9;
Introduction Date: March 01, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7807-25FN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7807-25FN
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7807-25FN
IC FIFO SYNC 2KX9 18NS 44PLCC

IC FIFO SYNC 2KX9 18NS 44PLCC

Supplier's Site
FIFOs Memory - SN74ACT7807-25FN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7807-25FN
FIFOs Memory SN74ACT7807-25FN
Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Synchronous FIFO 18K (2K x 9) Uni-Directional 40MHz 18ns 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 296-4464-5-ND 767022-SN74ACT7807-25FN SN74ACT7807-25FN SN74ACT7807-25FN
Product Name FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7807-25FN Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 18 kbits 18 kbits 18 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - A2C00058602 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details