EPROM - OTP Memory IC 1.5Kb (32 Bytes x 6 pages) Single Wire SOT-23-3
1.5K Bit Serial EPROM with SDQ Interface 3-SOT-23 -20 to 70 Product overview: BQ2024DBZRG4 from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BQ2024DBZRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1154021-BQ2024DBZRG4
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 2.65 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1.5K (6 pages x 32 bytes)
Family Name: BQ2024
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.ti.com
Memory Interface: Single Wire
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): BQ2024DBZR;
Introduction Date: June 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
EPROM - OTP Memory IC 1.5Kbit Single Wire SOT-23-3
IC EPROM 1.5KBIT SGL WIRE SOT23
IC EPROM 1.5KBIT SGL WIRE SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BQ2024DBZRG4-ND | 774-BQ2024DBZRG4 | 1154021-BQ2024DBZRG4 | BQ2024DBZRG4 | BQ2024DBZRG4 | BQ2024DBZRG4 |
| Product Name | Memory | SOT-23 Memory IC and Storage Component | Memory - EPROM - BQ2024DBZRG4 | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 C (-4 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | ||
| Package Type | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |