Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 100-BGA MICROSTAR (10x10)
Win Source Part Number: 1258805-SN74V263-7GG
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74V
Standard Package: 184
Mounting: SMD (SMT)
Data Rate: 133MHz
Function: Synchronous
Memory Size: 144K (8K x 18)(16K x 9)
Access Time: 5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Voltage - Supply: 3.15 V ~ 3.45 V
Package / Case: 100-LFBGA
Supplier Device Package: 100-BGA MICROSTAR (10x10)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-15723-5,-296-157
Base Product Number: SN74V2
Product Status: Obsolete
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 133MHz 5ns 100-BGA MICROSTAR (10x10)
IC FIFO SYNC 16KX9 5NS 100BGA
IC SYNC FIFO 8KX18 100BGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 296-15723-5-ND | 1258805-SN74V263-7GGM | SN74V263-7GGM | SN74V263-7GGM | SN74V263-7GGM |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |
| Access Time | 5 ns | 5 ns | 5 ns | 5 ns | 5 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 144 kbits | 144 kbits | 144 kbits |