Texas Instruments High-Performance Analog FIFOs Memory SN74ALVC7804-25DLR

Description
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Request a Quote Datasheet
Description
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIFOs Memory - SN74ALVC7804-25DLR-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258840-SN74ALVC7804-25DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258840-SN74ALVC7804-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258840-SN74ALVC7804-25DLR
Win Source Part Number: 1258840-SN74ALVC7804 -25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 9K (512 x 18) Access Time: 18ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1258840-SN74ALVC7804-25DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 9K (512 x 18)
Access Time: 18ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
IC MEMORY FIFO 512X18 56-SSOP - 815-SN74ALVC7804-25DLR - Utmel Electronic Limited
Hong Kong, China
IC MEMORY FIFO 512X18 56-SSOP
815-SN74ALVC7804-25DLR
IC MEMORY FIFO 512X18 56-SSOP 815-SN74ALVC7804-25DLR
IC MEMORY FIFO 512X18 56-SSOP

IC MEMORY FIFO 512X18 56-SSOP

Supplier's Site
FIFOs Memory - SN74ALVC7804-25DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7804-25DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7804-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7804-25DLR
IC FIFO ASYNC 512X18 56SSOP

IC FIFO ASYNC 512X18 56SSOP

Supplier's Site
Logic - FIFOs Memory - SN74ALVC7804-25DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC7804-25DLR
Logic - FIFOs Memory SN74ALVC7804-25DLR
IC MEMORY FIFO 512X18 56-SSOP

IC MEMORY FIFO 512X18 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7804-25DLR-ND 1258840-SN74ALVC7804-25DLR 815-SN74ALVC7804-25DLR SN74ALVC7804-25DLR SN74ALVC7804-25DLR SN74ALVC7804-25DLR
Product Name FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory IC MEMORY FIFO 512X18 56-SSOP FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Data Rate 40 MHz 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 9 kbits 9 kbits 9 kbits 9 kbits
Package Type "56-BSSOP (0.295"", 7.50mm Width)" SSOP SSOP; 56-BSSOP (0.295, 7.50mm Width) SSOP; 56-BSSOP (0.295\", 7.50mm Width) SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZAG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
Memory - 524313-006-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 7164L25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 64 kbits
View Details